Whirlpool logo

Whirlpool W7 921I OX AQUA Freestanding 368 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17108
Info modified on:
19 May 2025, 06:44:40
Short summary description Whirlpool W7 921I OX AQUA Freestanding 368 L E Stainless steel:

Whirlpool W7 921I OX AQUA, 368 L, SN-T, 40 dB, 10 kg/24h, E, Stainless steel

Long summary description Whirlpool W7 921I OX AQUA Freestanding 368 L E Stainless steel:

Whirlpool W7 921I OX AQUA. Total net capacity: 368 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 264 L, Multi-Airflow system (fridge), Fridge number of shelves/baskets: 4. Freezer net capacity: 104 L, Freezing capacity: 10 kg/24h. Energy efficiency class: E, Annual energy consumption: 254 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.