Whirlpool logo

Whirlpool WQ9I MO1L side-by-side refrigerator Freestanding 592 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109992
Info modified on:
02 Jun 2025, 06:43:22
Short summary description Whirlpool WQ9I MO1L side-by-side refrigerator Freestanding 592 L F Stainless steel:

Whirlpool WQ9I MO1L, Freestanding, French door, Stainless steel, Touch, LED, On door

Long summary description Whirlpool WQ9I MO1L side-by-side refrigerator Freestanding 592 L F Stainless steel:

Whirlpool WQ9I MO1L. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 592 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 355 L, Fridge gross capacity: 401 L, Lamp type: LED. Freezer net capacity: 237 L, Freezer position: Bottom-placed, Freezing capacity: 8 kg/24h. Cord length: 1.8 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.