Whirlpool logo

Whirlpool PACW212HP portable air conditioner 51 dB 1.15 W Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109322
Info modified on:
12 Dec 2024, 14:55:44
Short summary description Whirlpool PACW212HP portable air conditioner 51 dB 1.15 W Grey, White:

Whirlpool PACW212HP, A, 1.4 kWh, A+, 1.15 W, 1.1 kWh, 220 - 240 V

Long summary description Whirlpool PACW212HP portable air conditioner 51 dB 1.15 W Grey, White:

Whirlpool PACW212HP. Energy efficiency class (cooling): A, Hourly energy consumption (cooling): 1.4 kWh, Energy efficiency class (heating): A+. Product colour: Grey, White. Width: 448 mm, Depth: 400 mm, Height: 744 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.