Whirlpool logo

Whirlpool PACW29HP portable air conditioner 64 dB White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103991
Info modified on:
24 Feb 2025, 07:45:33
Short summary description Whirlpool PACW29HP portable air conditioner 64 dB White:

Whirlpool PACW29HP, A+, A+, 220 - 240 V, 50 Hz, 5.8 A, White

Long summary description Whirlpool PACW29HP portable air conditioner 64 dB White:

Whirlpool PACW29HP. Energy efficiency class (cooling): A+, Energy efficiency class (heating): A+, AC input voltage: 220 - 240 V. Product colour: White. Width: 448 mm, Depth: 400 mm, Height: 744 mm. Products per intermodal container (20ft): 110 pc(s), Products per intermodal container (40ft): 230 pc(s), Products per intermodal container (40ft, HC): 343 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.