Whirlpool logo

Whirlpool PACW212CO portable air conditioner 51 dB Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143733
Info modified on:
03 Feb 2025, 22:47:00
Short summary description Whirlpool PACW212CO portable air conditioner 51 dB Grey, White:

Whirlpool PACW212CO, A, 1.4 kWh, 220 - 240 V, 50 Hz, Grey, White, 448 mm

Long summary description Whirlpool PACW212CO portable air conditioner 51 dB Grey, White:

Whirlpool PACW212CO. Energy efficiency class (cooling): A, Hourly energy consumption (cooling): 1.4 kWh, AC input voltage: 220 - 240 V. Product colour: Grey, White. Width: 448 mm, Depth: 400 mm, Height: 744 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.