Whirlpool logo

Whirlpool W9 OM2 4S1 P BSS 73 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171910
Info modified on:
07 Apr 2025, 08:45:07
Short summary description Whirlpool W9 OM2 4S1 P BSS 73 L Black:

Whirlpool W9 OM2 4S1 P BSS, Medium, Electric, 73 L, 73 L, 2450 W, Pyrolytic

Long summary description Whirlpool W9 OM2 4S1 P BSS 73 L Black:

Whirlpool W9 OM2 4S1 P BSS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, Energy efficiency scale: A+++ to D. Bread & dough making programs: Leavening

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.