Whirlpool logo

Whirlpool OAS KN8V1 IX 71 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42383
Info modified on:
07 Apr 2025, 08:45:05
Short summary description Whirlpool OAS KN8V1 IX 71 L Stainless steel:

Whirlpool OAS KN8V1 IX, Medium, Electric, 71 L, 71 L, Built-in, Stainless steel

Long summary description Whirlpool OAS KN8V1 IX 71 L Stainless steel:

Whirlpool OAS KN8V1 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital, Timer modes: Timer. Energy consumption (conventional): 0.69 kWh, Energy consumption (forced convection): 0.59 kWh, AC input voltage: 220 - 240 V. Width: 595 mm, Depth: 551 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.