Whirlpool logo

Whirlpool FWDG96148WS EU washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94229
Info modified on:
14 Mar 2024, 18:08:47
Short summary description Whirlpool FWDG96148WS EU washer dryer Freestanding Front-load White:

Whirlpool FWDG96148WS EU, Front-load, Freestanding, White, Rotary, 6 kg, 1400 RPM

Long summary description Whirlpool FWDG96148WS EU washer dryer Freestanding Front-load White:

Whirlpool FWDG96148WS EU. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 9 kg. Cord length: 1.2 m. Water consumption washing per cycle: 12400 L, Water consumption washing & drying per cycle: 105 L, Energy consumption washing per cycle: 1.17 kWh. Depth: 540 mm, Width: 595 mm, Height: 645 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.