Whirlpool logo

Whirlpool MWP 3391 SX Stainless steel Combination microwave Countertop 33 L 1000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265089
Info modified on:
21 Apr 2025, 06:52:55
Short summary description Whirlpool MWP 3391 SX Stainless steel Combination microwave Countertop 33 L 1000 W:

Whirlpool MWP 3391 SX, Countertop, Combination microwave, 33 L, 1000 W, Built-in display, LCD

Long summary description Whirlpool MWP 3391 SX Stainless steel Combination microwave Countertop 33 L 1000 W:

Whirlpool MWP 3391 SX. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 33 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Rotary, Touch, Product colour: Stainless steel

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.