Whirlpool logo

Whirlpool AWE7100 washing machine Top-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36276
Info modified on:
27 May 2024, 14:23:49
Short summary description Whirlpool AWE7100 washing machine Top-load 7 kg 1000 RPM White:

Whirlpool AWE7100, Top-load, 7 kg, C, 75 dB, 1000 RPM, A

Long summary description Whirlpool AWE7100 washing machine Top-load 7 kg 1000 RPM White:

Whirlpool AWE7100. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 75 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.