Whirlpool logo

Whirlpool AWG 812 PRO washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110782
Info modified on:
27 May 2024, 12:31:37
Short summary description Whirlpool AWG 812 PRO washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWG 812 PRO, Front-load, 8 kg, B, 69 dB, 1200 RPM, 174 kWh

Long summary description Whirlpool AWG 812 PRO washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWG 812 PRO. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 69 dB, Noise level (wash): 49 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 10800 L. Product colour: White. Width: 595 mm, Depth: 640 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.