Whirlpool logo

Whirlpool FSCR 12430 washing machine Front-load 12 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106067
Info modified on:
06 Nov 2024, 22:02:10
Short summary description Whirlpool FSCR 12430 washing machine Front-load 12 kg 1400 RPM White:

Whirlpool FSCR 12430, Front-load, 12 kg, A, 74 dB, 1400 RPM, 172 kWh

Long summary description Whirlpool FSCR 12430 washing machine Front-load 12 kg 1400 RPM White:

Whirlpool FSCR 12430. Loading type: Front-load. Rated capacity: 12 kg, Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 172 kWh, Annual water consumption washing: 11900 L. Product colour: White. Width: 595 mm, Depth: 700 mm, Height: 850 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.