Whirlpool logo

Whirlpool AWO 6448 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75629
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AWO 6448 washing machine Front-load 6 kg 1400 RPM White:

Whirlpool AWO 6448, Front-load, 6 kg, B, 1400 RPM, 147 kWh, 9272 L

Long summary description Whirlpool AWO 6448 washing machine Front-load 6 kg 1400 RPM White:

Whirlpool AWO 6448. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 147 kWh, Annual water consumption washing: 9272 L. Product colour: White. Width: 600 mm, Depth: 575 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.