Whirlpool logo

Whirlpool AMW 597/IXL 34 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59297
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Whirlpool AMW 597/IXL 34 L Stainless steel:

Whirlpool AMW 597/IXL, Small, Electric, 34 L, 34 L, Stainless steel, Buttons, Rotary

Long summary description Whirlpool AMW 597/IXL 34 L Stainless steel:

Whirlpool AMW 597/IXL. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 34 L. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Timer type: Digital. Connected load: 1450 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Lamps quantity: 1 lamp(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.