Whirlpool logo

Whirlpool MAX 39 WSL Silver Grill microwave Countertop 13 L 700 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199479
Info modified on:
19 May 2025, 06:44:34
Short summary description Whirlpool MAX 39 WSL Silver Grill microwave Countertop 13 L 700 W:

Whirlpool MAX 39 WSL, Countertop, Grill microwave, 13 L, 700 W, Built-in display, LED

Long summary description Whirlpool MAX 39 WSL Silver Grill microwave Countertop 13 L 700 W:

Whirlpool MAX 39 WSL. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 13 L, Microwave power: 700 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Silver

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.