Whirlpool logo

Whirlpool MAX 35/RD Black, Red Countertop 13 L 700 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86105
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool MAX 35/RD Black, Red Countertop 13 L 700 W:

Whirlpool MAX 35/RD, Countertop, 13 L, 700 W, Built-in display, Touch, Black, Red

Long summary description Whirlpool MAX 35/RD Black, Red Countertop 13 L 700 W:

Whirlpool MAX 35/RD. Appliance placement: Countertop, Interior capacity: 13 L, Microwave power: 700 W, Built-in display, Control type: Touch, Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.