Whirlpool logo

Whirlpool AWM 8000/PRO washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112727
Info modified on:
27 May 2024, 12:03:51
Short summary description Whirlpool AWM 8000/PRO washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWM 8000/PRO, Front-load, 8 kg, B, 75 dB, 1200 RPM, White

Long summary description Whirlpool AWM 8000/PRO washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWM 8000/PRO. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.