Whirlpool logo

Whirlpool AZA-HP 7671 tumble dryer Freestanding Front-load 7 kg A+ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88771
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Whirlpool AZA-HP 7671 tumble dryer Freestanding Front-load 7 kg A+ White:

Whirlpool AZA-HP 7671, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Whirlpool AZA-HP 7671 tumble dryer Freestanding Front-load 7 kg A+ White:

Whirlpool AZA-HP 7671. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: Cotton. Delay start (max): 12 h. Energy efficiency class: A+, Energy consumption: 1.96 kWh, Annual energy consumption: 258 kWh. Depth: 632 mm, Width: 596 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.