Whirlpool ART 6601/A+, 275 L, 35 dB, 3.5 kg/24h, Stainless steel
Whirlpool ART 6601/A+. Total net capacity: 275 L. Door hinge: Right. Noise level: 35 dB. Fridge net capacity: 194 L, Fridge number of shelves/baskets: 5. Freezer net capacity: 79 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 297 kWh. Product colour: Stainless steel