Whirlpool logo

Whirlpool ART 6612/A++ Built-in 275 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87804
Info modified on:
03 Feb 2025, 22:13:03
Short summary description Whirlpool ART 6612/A++ Built-in 275 L Stainless steel:

Whirlpool ART 6612/A++, 275 L, 35 dB, 3.5 kg/24h, Stainless steel

Long summary description Whirlpool ART 6612/A++ Built-in 275 L Stainless steel:

Whirlpool ART 6612/A++. Total net capacity: 275 L. Door hinge: Right, Display type: LCD. Noise level: 35 dB. Fridge net capacity: 195 L. Freezer net capacity: 80 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 235 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.