Whirlpool logo

Whirlpool WH2011 A+E Chest freezer Freestanding 202 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318349
Info modified on:
31 Mar 2025, 08:44:53
Short summary description Whirlpool WH2011 A+E Chest freezer Freestanding 202 L F White:

Whirlpool WH2011 A+E, 202 L, 14.5 kg/24h, SN-T, 42 dB, F, White

Long summary description Whirlpool WH2011 A+E Chest freezer Freestanding 202 L F White:

Whirlpool WH2011 A+E. Freezer net capacity: 202 L, Climate class: SN-T, Freezing capacity: 14.5 kg/24h, Storage time during power failure: 32 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 223 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.