Whirlpool logo

Whirlpool ARG 645 A+ fridge Undercounter 130 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74406
Info modified on:
27 May 2024, 12:04:48
Short summary description Whirlpool ARG 645 A+ fridge Undercounter 130 L White:

Whirlpool ARG 645 A+, 130 L, 41 dB, White

Long summary description Whirlpool ARG 645 A+ fridge Undercounter 130 L White:

Whirlpool ARG 645 A+. Fridge net capacity: 130 L, Noise level: 41 dB. Fridge number of shelves/baskets: 3, Door hinge: Right. Annual energy consumption: 115 kWh. Weight: 32 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.