Whirlpool logo

Whirlpool SPIW309A2WF Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55070
Info modified on:
20 Dec 2024, 06:20:59
Short summary description Whirlpool SPIW309A2WF Split system White:

Whirlpool SPIW309A2WF, Split system, White, Cooling, Dehumidifying, Heating, Mono split, 30 m², 800 W

Long summary description Whirlpool SPIW309A2WF Split system White:

Whirlpool SPIW309A2WF. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 149 kWh, Annual energy consumption (heating) (Average heating season): 840 kWh. Indoor unit sound power level: 56 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 54 dB, Outdoor unit width: 71.5 cm. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.