Whirlpool logo

Whirlpool ARC 229 Compressor wine cooler Built-in Stainless steel 36 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102086
Info modified on:
17 Feb 2025, 07:51:04
Short summary description Whirlpool ARC 229 Compressor wine cooler Built-in Stainless steel 36 bottle(s):

Whirlpool ARC 229, Compressor wine cooler, Built-in, 36 bottle(s), 100 W, Interior light, Stainless steel

Long summary description Whirlpool ARC 229 Compressor wine cooler Built-in Stainless steel 36 bottle(s):

Whirlpool ARC 229. Appliance placement: Built-in, Housing colour: Stainless steel, Number of shelves: 5 shelves. Bottles capacity: 36 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 6 - 18 °C. Light control: Internal switch, Cord length: 2 m, Lamp type: LED. Annual energy consumption: 142 kWh, Connected load: 100 W, Energy usage: 0.389 kWh/24h. Width: 560 mm, Depth: 555 mm, Height: 687 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.