Whirlpool logo

Whirlpool ACM 920/BF Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52029
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ACM 920/BF Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 920/BF, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 14.5 cm

Long summary description Whirlpool ACM 920/BF Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 920/BF. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Front. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 56 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.