Whirlpool logo

Whirlpool 3LWTW4705FW washing machine Top-load 15 kg 660 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48149
Info modified on:
30 Apr 2025, 14:15:04
Short summary description Whirlpool 3LWTW4705FW washing machine Top-load 15 kg 660 RPM White:

Whirlpool 3LWTW4705FW, Top-load, 15 kg, E, 70 dB, 660 RPM, 200 kWh

Long summary description Whirlpool 3LWTW4705FW washing machine Top-load 15 kg 660 RPM White:

Whirlpool 3LWTW4705FW. Loading type: Top-load. Rated capacity: 15 kg, Spin-drying class: E, Noise level (spin): 70 dB. Washing class: F. Noise level (wash): 55 dB, Maximum spin speed: 660 RPM. Annual energy consumption washing: 200 kWh, Annual water consumption washing: 15000 L. Product colour: White. Width: 685 mm, Depth: 650 mm, Height: 914 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.