Whirlpool logo

Whirlpool 20RU-D3 L A+ side-by-side refrigerator Freestanding 520 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81621
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool 20RU-D3 L A+ side-by-side refrigerator Freestanding 520 L Silver:

Whirlpool 20RU-D3 L A+, Freestanding, Silver, 520 L, T, 540 L, 12 kg/24h

Long summary description Whirlpool 20RU-D3 L A+ side-by-side refrigerator Freestanding 520 L Silver:

Whirlpool 20RU-D3 L A+. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 520 L, Climate class: T, Total gross capacity: 540 L. Freezing capacity: 12 kg/24h. Annual energy consumption: 441.65 kWh. Width: 902 mm, Depth: 767 mm, Height: 1780 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.