Whirlpool 20RI-D3 S, Freestanding, American door, Stainless steel, LCD, 520 L, N-ST
Whirlpool 20RI-D3 S. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 520 L, Climate class: N-ST, Noise level: 45 dB. Fridge net capacity: 335 L. Freezer net capacity: 185 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 536.55 kWh, Connected load: 120 W, Energy usage: 1.47 kWh/24h