location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WDS100T2X0C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDS100T2X0C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037859064 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 10:08:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Black NVME Amazon APlus (10.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB M.2 PCI Express 3.0
  • - Read speed: 3400 MB/s 500000 IOPS
  • - Write speed: 2800 MB/s 400000 IOPS
  • - NVMe
  • - Component for: PC/Laptop
Warranty: 5 years
Long product name Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe :
The long product name of Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, M.2 2280, PCIe Gen3 8Gb/s, 3400/2800 MB/s
More>>>
Short summary description Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe:
This short summary of the Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital WDS100T2X0C, 1 TB, M.2, 3400 MB/s, 8 Gbit/s

Long summary description Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe:
This is an auto-generated long summary of Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe based on the first three specs of the first five spec groups.

Western Digital WDS100T2X0C. SSD capacity: 1 TB, SSD form factor: M.2, Read speed: 3400 MB/s, Write speed: 2800 MB/s, Data transfer rate: 8 Gbit/s, Component for: PC/Laptop

The Fast Way Forward
The Fast Way Forward

No compromises. Nothing holding you back. The WD Black NVMe SSD features sequential read and write speeds up to 3,400/2,800 MB/s for gaming, video editing, virtual reality, and beyond.

Demand More. Consume Less.
Demand More. Consume Less.

Go ahead—do it all. WD Black is driven to keep up with even the most demanding workloads. Innovative power management and thermal throttling consistently help prevent overheating to deliver smooth, fast performance.

Built For Greatness
Built For Greatness

Eliminate boundaries with Western Digital's new vertically integrated SSD platform. This innovative storage architecture is optimized to Western Digital 3D NAND, resulting in low latency, power efficiency, and compatibility with the growing range of applications benefitting from NVMe.

Fulfill Your Potential
Fulfill Your Potential

Create without limits. The WD Black NVMe SSD is certified by WD F.I.T. Lab for compatibility with a wide range of high-performance PC configurations—and comes with a 5-year limited warranty.

Under Your Command
Under Your Command

Monitor your drive’s available capacity, operating temperatures, SMART attributes and more with the WD SSD Dashboard. Acronis® True Image™ WD Edition software, available as a free download, can clone drives and back up your operating system, applications, settings, and all of your data.

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:24:55
Uk has collected 4 expert reviews for Western Digital WDS100T2X0C internal solid state drive M.2 1 TB PCI Express 3.0 NVMe and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-01-01 19:24:55
This combination works somewhat like an octa-core smartphone processor, where some cores are faster than others. When you hit the WD Black with a heavy load of data to shift, it will attempt to process as much as it can with the quicker SLC blocks. The re...
Good Excellent durability, Better value than other high-end SSDs...
Bad Unreliable performance speeds, especially when moving multiple files...
Bottom line Tiered 3D NAND gives this M.2 SSD a speed boost, though seemingly only for lighter loads...
80%
storagereview.com
Updated:
2020-01-01 19:24:55
Part of Seagate's new “Guardian Series,” the BarraCuda Pro is the world's highest capacity desktop hard disk drive (HDD) topping out at a whopping 10TB. The 3.5” HDD builds off of Seagate's past innovation to being this ultra-high capacity HDD to market...
Bottom line The Seagate BarraCuda Pro 10TB is the largest desktop hard drive available that comes with strong performance in several categories, but tends to favor writes...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Blue 3D 500 GB 2.5" Serial ATA III
(show image)
WDS500G2B0A Blue 3D 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3D 2.05 TB M.2
(show image)
WDS200T2B0B Blue 3D 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3D 1.02 TB M.2
(show image)
WDS100T2B0B Blue 3D 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3D 2.05 TB 2.5" Serial ATA III
(show image)
WDS200T2B0A Blue 3D 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3D 1.02 TB 2.5" Serial ATA III
(show image)
WDS100T2B0A Blue 3D 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 500 GB M.2
(show image)
WDS500G1B0B Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 500 GB 2.5" Serial ATA III
(show image)
WDS500G1B0A Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 250 GB 2.5" Serial ATA III
(show image)
WDS250G1B0A Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 1 TB M.2
(show image)
WDS100T1B0B Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 1 TB 2.5" Serial ATA III
(show image)
WDS100T1B0A Blue 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 2 distributor(s)