location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue 1 TB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDS100T1B0A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037852904 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:04
The date of the most recent change of this product data-sheet in Icecat.
Western Digital WDS100T1B0A user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tri-Fold Brochure (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Blue 1 TB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" Serial ATA III
  • - Read speed: 540 MB/s 100000 IOPS
  • - Write speed: 525 MB/s 80000 IOPS
  • - S.M.A.R.T. support
  • - Component for: PC
Warranty: 3 Years
Long product name Western Digital Blue 1 TB 2.5" Serial ATA III :
The long product name of Western Digital Blue 1 TB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 TB, 2.5", SATA 6Gb/s, 540/525 MB/s
More>>>
Short summary description Western Digital Blue 1 TB 2.5" Serial ATA III:
This short summary of the Western Digital Blue 1 TB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue, 1 TB, 2.5", 540 MB/s, 6 Gbit/s

Long summary description Western Digital Blue 1 TB 2.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Blue 1 TB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Blue. SSD capacity: 1 TB, SSD form factor: 2.5", Read speed: 540 MB/s, Write speed: 525 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC

THE RIGHT FORM FACTOR FOR YOUR PC
THE RIGHT FORM FACTOR FOR YOUR PC

Evolved for smaller and thinner computers, WD Blue SSDs are available in 2.5” 7mm and M.2 2280 models to accommodate most laptop and desktop PCs. And the downloadable WD SSD Dashboard provides a suite of tools so you’re always able to check on the health of your solid state drive.

WD F.I.T. LAB CERTIFIED
WD F.I.T. LAB CERTIFIED

Certified by WD F.I.T. Lab to be compatible with a wide range of desktop and laptop computers, you can be sure a WD Blue SSD is the right fit for you.

DOWNLOADABLE WD SSD DASHBOARD AND ACRONIS SOFTWARE
DOWNLOADABLE WD SSD DASHBOARD AND ACRONIS SOFTWARE

Monitor your drive’s health with the free, downloadable WD SSD Dashboard and clone drives with Acronis® True Image™ WD Edition software.
DOWNLOAD SOFTWARE

3-YEAR LIMITED WARRANTY
3-YEAR LIMITED WARRANTY

Every WD Blue SSD comes with a 3-year limited warranty, so you can confidently trust WD for all your data needs.

Source Testseek summary Average rating
Reviews
Updated:
2017-01-18 05:54:25
Uk has collected 15 expert reviews for Western Digital Blue 1 TB 2.5" Serial ATA III and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techarp.com
Updated:
2017-01-18 05:54:17
The new WD Blue and WD Green solid state drives are the first product of Western Digital's acquisition of SanDisk in May 2016. However, it was not Western Digital's first acquisition of a solid state manufacturer, or even their first solid state drive.Wes...
Bottom line The 1TB WD Blue SSD offers extremely quick random access times like other modern solid state drives. But it is no race car. Due to its 4-channel design, it was half as fast as comparable SSDs at transferring large files. On the other hand, it offers a tre...
0%
computershopper.com
Updated:
2017-01-18 05:54:25
As one of the few remaining giants of the hard drive space (alongside Seagate and Toshiba), Western Digital (WD) ships plenty of drives, both in pre-built laptops and desktops, and as bare drives for everything from servers to DIY system builds. But every...
Good Performance hovers (mostly) between lower-cost budget drives and pricier Samsung SSD 850 EVO, Competitive pricing at launch...
Bad Lagging sequential-write performance, Capacity tops out at 1TB, No bundled drive-cloning/migration software...
Bottom line WD's first SSD since its acquisition of SanDisk nicely threads the performance-and-price needle. This is a solid first showing that should satisfy most consumers who aren't obsessed with benchmarks and maximum possible speed. Read More…...
80%
hothardware.com
Updated:
2017-01-25 02:18:54
Western Digital is the king of the hard drive market but up to now has been a non-factor in SSDs. However, with its purchase of solid state storage giant, SanDisk, the company immediately leaped to the forefront of the market in one fell swoop. Now the...
Good Good Performance, Reasonable Pricing, Based on established technology...
Bad Modest warranty, Bare bones packaging, Sometimes middling write performance...
Bottom line There were a few instances where WD's Blue was a laggard in write performance, but even there, some benchmarks were better than others. Overall, it's a solid if unremarkable drive, at least in terms of performance.WD Blue SSD -- Find Them At Amazon.ComSom...
0%
techarp.com
Updated:
2018-02-26 12:24:17
The 1TB WD Blue 3D SSD is the first Western Digital solid state drive to feature their 64-layer 3D NAND technology that delivers higher storage capacities, performance and endurance, with lower power consumption. Let's see if the 1TB WD Blue 3D SSD deli...
Bottom line The first 1 terabyte solid state drive we tested was the 1TB WD Blue (WDS100T1B0A) SSD. While it had a large storage capacity, high endurance and a affordable price point, it was not particularly fast.That changed with the introduction of the 64-layer 3D...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital WDS500G2X0C internal solid state drive 500 GB M.2 PCI Express 3.0 NVMe
(show image)
WDS500G2X0C WDS500G2X0C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WDS250G2X0C internal solid state drive 250 GB M.2 PCI Express 3.0 NVMe
(show image)
WDS250G2X0C WDS250G2X0C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe
(show image)
WDS100T2X0C WDS100T2X0C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WDS256G1X0C internal solid state drive 256 GB M.2 PCI Express 3.0 NVMe
(show image)
WDS256G1X0C WDS256G1X0C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WDS512G1X0C internal solid state drive 512 GB PCI Express 3.0 NVMe
(show image)
WDS512G1X0C WDS512G1X0C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 500 GB M.2
(show image)
WDS500G1B0B Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 500 GB 2.5" Serial ATA III
(show image)
WDS500G1B0A Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 250 GB M.2
(show image)
WDS250G1B0B Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 250 GB 2.5" Serial ATA III
(show image)
WDS250G1B0A Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue PC 1 TB M.2
(show image)
WDS100T1B0B Blue PC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)