WAFF KG4313 writing notebook 216 sheets Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1884
Info modified on:
14 Mar 2024, 19:30:05
Bullet Points WAFF KG4313 writing notebook 216 sheets Green:
  • - Soft silicone cover
  • - 216 lined pages
  • - Paper 100 g/m
  • - Clip on the side that securely closes the book and can hold a pen
  • - 2 inside pockets for business cards
  • - W 4" x H 5.75" / 10 cm x 14.7 cm
Long product name WAFF KG4313 writing notebook 216 sheets Green:

Silicone cover journal, 216x lined pages, 100 x 147 mm

Short summary description WAFF KG4313 writing notebook 216 sheets Green:

WAFF KG4313, Monochromatic, Green, 216 sheets, Lined paper, Softcover, Universal

Long summary description WAFF KG4313 writing notebook 216 sheets Green:

WAFF KG4313. Coloration: Monochromatic, Product colour: Green, Sheets quantity: 216 sheets, Paper ruling type: Lined paper, Book cover type: Softcover

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.