VTech logo

VTech Baby Mijn Eerste 100 Woordjes - Leuke plekken

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16889
Info modified on:
09 Jun 2022, 12:25:12
Short summary description VTech Baby Mijn Eerste 100 Woordjes - Leuke plekken:

VTech Baby Mijn Eerste 100 Woordjes - Leuke plekken, 1.5 yr(s), Sounding, Speaking function, Batteries required, AA, Synthetic

Long summary description VTech Baby Mijn Eerste 100 Woordjes - Leuke plekken:

VTech Baby Mijn Eerste 100 Woordjes - Leuke plekken. Recommended age (min): 1.5 yr(s), Recommended age (max): 4 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product colour: Multicolour

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.