VTech logo

VTech Baby Magische Regenboog Piano

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33808
Info modified on:
09 Jun 2022, 12:24:58
Short summary description VTech Baby Magische Regenboog Piano:

VTech Baby Magische Regenboog Piano, 1 yr(s), Sounding, Speaking function, Batteries required, AA, Synthetic

Long summary description VTech Baby Magische Regenboog Piano:

VTech Baby Magische Regenboog Piano. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.