location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Teletubbies - Mijn Pluche Po

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Teletubbies - Mijn Pluche Po
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-505223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765052231
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:09:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Teletubbies - Mijn Pluche Po:
This short summary of the VTech Teletubbies - Mijn Pluche Po data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Teletubbies - Mijn Pluche Po, Boy/Girl, 0.5 yr(s)

Long summary description VTech Teletubbies - Mijn Pluche Po:
This is an auto-generated long summary of VTech Teletubbies - Mijn Pluche Po based on the first three specs of the first five spec groups.

VTech Teletubbies - Mijn Pluche Po. Speaking function. Battery type: AAA. Product colour: Red

Features
Product colour *
Red
Material
Synthetic, Plush
Recommended age (min) *
0.5 yr(s)
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Sounding
No
Speaking function
Yes
Assembly required
No
Languages support
Dutch
Preassembled
Yes
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Sounds learning
Weight & dimensions
Width
83 mm
Depth
45 mm
Height
165 mm
Weight
206.7 g
Battery
Batteries required
No
Number of batteries supported
2
Battery type
AAA
Rechargeable battery
No
Packaging content
Batteries included
Yes
Packaging data
Package width
175 mm
Package depth
89 mm
Package height
216 mm
Package weight
333 g
Package volume
3364.2 cm³
Logistics data
Layers per pallet
7 pc(s)
Products per pallet
336 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Master (outer) cases per pallet
56 pc(s)
Master (outer) case width
369 mm
Master (outer) case length
288 mm
Master (outer) case height
236 mm
Products per master (outer) case
6 pc(s)
Master (outer) case gross weight
2.26 kg
Master (outer) case GTIN (EAN/UPC)
63417765052233
Master (outer) case volume
25080.19 cm³
Harmonized System (HS) code
950300559
Brand Image Product code Product Stock Price from
VTech Baby Kruip & Leer Babybeer VTech Baby Kruip & Leer Babybeer
(show image)
80-181123 Kruip & Leer Babybeer
VTech Baby Rijmboekje VTech Baby Rijmboekje
(show image)
80-193223 Rijmboekje
VTech Baby Tuimelaar Po VTech Baby Tuimelaar Po
(show image)
80-193123 Tuimelaar Po