location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Rijmboekje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rijmboekje
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-193223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761932230
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Rijmboekje:
This short summary of the VTech Baby Rijmboekje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Rijmboekje, Boy/Girl, 0.75 yr(s)

Long summary description VTech Baby Rijmboekje:
This is an auto-generated long summary of VTech Baby Rijmboekje based on the first three specs of the first five spec groups.

VTech Baby Rijmboekje. Battery type: AAA. Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Synthetic
Recommended age (min) *
0.75 yr(s)
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Sounding
No
Assembly required
No
Languages support
Dutch
Preassembled
Yes
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training
Weight & dimensions
Width
162 mm
Depth
41 mm
Height
172 mm
Weight
340 g
Battery
Batteries required
No
Number of batteries supported
2
Battery type
AAA
Rechargeable battery
No
Packaging content
Batteries included
Yes
Packaging data
Package width
200 mm
Package depth
58 mm
Package height
216 mm
Package weight
470 g
Package volume
2505.6 cm³
Logistics data
Layers per pallet
6 pc(s)
Products per pallet
360 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Master (outer) cases per pallet
60 pc(s)
Master (outer) case width
381 mm
Master (outer) case length
223 mm
Master (outer) case height
243 mm
Products per master (outer) case
6 pc(s)
Master (outer) case gross weight
3.13 kg
Master (outer) case GTIN (EAN/UPC)
63417761932232
Master (outer) case volume
20646.01 cm³
Harmonized System (HS) code
950300959
Other features
Minimum age
6 month(s)