VTech logo

VTech Jeu Storio Dora

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50204
Info modified on:
18 Jul 2025, 11:43:49
Short summary description VTech Jeu Storio Dora:

VTech Jeu Storio Dora, 3 yr(s), 6 yr(s), 53 mm, 12 mm, 71 g, 20 mm

Long summary description VTech Jeu Storio Dora:

VTech Jeu Storio Dora. Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s). Width: 53 mm, Depth: 12 mm, Weight: 71 g. Package width: 20 mm, Package depth: 140 mm, Package height: 155 mm. Country of origin: China

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.