VTech logo

VTech Storio Max 8 GB Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91646
Info modified on:
16 May 2018, 23:43:52
Short summary description VTech Storio Max 8 GB Blue:

VTech Storio Max, 1.2 GHz, 1 GB, 8 GB, MicroSD (TransFlash), 32 GB, 12.7 cm (5")

Long summary description VTech Storio Max 8 GB Blue:

VTech Storio Max. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Display diagonal: 12.7 cm (5"), Display resolution: 800 x 480 pixels, Touch technology: Multi-touch. Front camera resolution (numeric): 2 MP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.