location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiSecrets Selfie Music Azerty zwart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiSecrets Selfie Music Azerty zwart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-163678
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761636787
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiSecrets Selfie Music Azerty zwart:
This short summary of the VTech KidiSecrets Selfie Music Azerty zwart data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiSecrets Selfie Music Azerty zwart, 6 yr(s), Dutch, 370 g, Black

Long summary description VTech KidiSecrets Selfie Music Azerty zwart:
This is an auto-generated long summary of VTech KidiSecrets Selfie Music Azerty zwart based on the first three specs of the first five spec groups.

VTech KidiSecrets Selfie Music Azerty zwart. Recommended age (min): 6 yr(s), Languages support: Dutch. Weight: 370 g. Product colour: Black

Design
Product colour *
Black
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Recommended age (max)
12 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Music playback
Yes
Sounding
No
Speaking function
No
Power
Batteries required
No
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
172 mm
Depth
27.5 mm
Height
142 mm
Weight
370 g
Packaging data
Package width
275 mm
Package depth
58 mm
Package height
305 mm
Package weight
575 g
Packaging content
Batteries included
Yes
Logistics data
Products per pallet
240 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet
60 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Harmonized System (HS) code
852580300
Package volume
4864.75 cm³
Master (outer) case width
292 mm
Master (outer) case length
255 mm
Master (outer) case height
325 mm
Master (outer) case gross weight
2.5 kg
Master (outer) case volume
24199.5 cm³
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761636785
Supplier features
Assembly required
No