VTech logo

VTech KidiMagic Colour Show Pink

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44973
Info modified on:
19 Jan 2024, 14:51:19
Short summary description VTech KidiMagic Colour Show Pink:

VTech KidiMagic Colour Show, Pink, Digital, MP3, Time, LCD, AA

Long summary description VTech KidiMagic Colour Show Pink:

VTech KidiMagic Colour Show. Product colour: Pink, Volume control: Digital, Audio formats supported: MP3. Display type: LCD. Battery type: AA. Width: 138 mm, Height: 165 mm, Depth: 138 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.