VTech logo

VTech Baby Vrolijke Vormenkever

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56552
Info modified on:
26 Apr 2022, 15:57:09
Short summary description VTech Baby Vrolijke Vormenkever:

VTech Baby Vrolijke Vormenkever, Sounding, Batteries required, AA, Plastic, Multicolour

Long summary description VTech Baby Vrolijke Vormenkever:

VTech Baby Vrolijke Vormenkever. Recommended age (max): 3 yr(s), Sounding. Batteries required, Battery type: AA. Material: Plastic, Product colour: Multicolour

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.