Vorago Volt FM2 A68K-8-1, 4.1 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi DL, Windows 8 Pro
Vorago Volt FM2 A68K-8-1. Processor frequency: 4.1 GHz, Processor family: AMD A10, Processor model: A10-6800K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8670D. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC