Vorago logo

Vorago LED-W19-205 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31946
Info modified on:
15 May 2025, 01:31:38
Short summary description Vorago LED-W19-205 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

Vorago LED-W19-205, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LED, Black

Long summary description Vorago LED-W19-205 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

Vorago LED-W19-205. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.