Vorago HPB-300, Wireless, 20 - 20000 Hz, Calls/Music, 150 g, Headset, Blue
Vorago HPB-300. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 150 g. Product colour: Blue