Vorago logo

Vorago HDD-200 storage drive enclosure HDD enclosure Aluminium 2.5"

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6009
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vorago HDD-200 storage drive enclosure HDD enclosure Aluminium 2.5":

Vorago HDD-200, HDD enclosure, 2.5", Serial ATA, 5 Gbit/s, USB connectivity, Aluminium

Long summary description Vorago HDD-200 storage drive enclosure HDD enclosure Aluminium 2.5":

Vorago HDD-200. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Maximum storage capacity: 1 TB. Data transfer rate: 5 Gbit/s. Product colour: Aluminium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.