Vorago logo

Vorago HB-300 self-balancing vehicle Self-balancing scooter 12 km/h 4400 mAh Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58729
Info modified on:
14 Feb 2022, 11:34:14
Short summary description Vorago HB-300 self-balancing vehicle Self-balancing scooter 12 km/h 4400 mAh Red:

Vorago HB-300, Self-balancing scooter, Red, 120 kg, Plastic, Rubber, LED

Long summary description Vorago HB-300 self-balancing vehicle Self-balancing scooter 12 km/h 4400 mAh Red:

Vorago HB-300. Product type: Self-balancing scooter, Product colour: Red, Maximum load weight: 120 kg. Maximum speed: 12 km/h, Maximum gradient: 25°. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4400 mAh, Power: 700 W. Weight: 10.5 kg, Width: 580 mm, Depth: 180 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.