Vorago logo

Vorago BSP-100 BOX Stereo portable speaker Black 6 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12125
Info modified on:
27 Mar 2020, 09:45:38
Short summary description Vorago BSP-100 BOX Stereo portable speaker Black 6 W:

Vorago BSP-100 BOX, 1.0 channels, 6 W, 100 - 20000 Hz, 4 Ω, Wireless, 3.0+HS

Long summary description Vorago BSP-100 BOX Stereo portable speaker Black 6 W:

Vorago BSP-100 BOX. Audio output channels: 1.0 channels. RMS rated power: 6 W, Frequency range: 100 - 20000 Hz, Impedance: 4 Ω. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black, Product design: Rectangle. Recommended usage: Mobile phone / Smartphone, Compatible memory cards: MicroSD (TransFlash)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.