Long product name Vonnic VCB1490G security camera IP security camera Outdoor Bullet 1280 x 1024 pixels Ceiling/wall
:
1/2.8" CMOS, 1.3MP, 720p, 1100 TVL, 1280x1024, NTSC, Grey
The short editorial description of Vonnic VCB1490G security camera IP security camera Outdoor Bullet 1280 x 1024 pixels Ceiling/wall
1/2.8" CMOS, 1.3MP, 720p, 1100 TVL, 1280x1024, NTSC, Grey
More>>>
Short summary description Vonnic VCB1490G security camera IP security camera Outdoor Bullet 1280 x 1024 pixels Ceiling/wall:
This short summary of the Vonnic VCB1490G security camera IP security camera Outdoor Bullet 1280 x 1024 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.
Vonnic VCB1490G, IP security camera, Outdoor, Wired, Bullet, Ceiling/wall, Grey
Long summary description Vonnic VCB1490G security camera IP security camera Outdoor Bullet 1280 x 1024 pixels Ceiling/wall:
This is an auto-generated long summary of Vonnic VCB1490G security camera IP security camera Outdoor Bullet 1280 x 1024 pixels Ceiling/wall based on the first three specs of the first five spec groups.
Vonnic VCB1490G. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Form factor: Bullet, Mounting type: Ceiling/wall, Product colour: Grey. White balance: Auto, Camera shutter type: Electronic, Camera shutter speed: 1/50 - 1/100000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Focal length range: 2.8 - 12 mm