Vogel's logo

Vogel's VFW 426 Black 66 cm (26")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10564
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Vogel's VFW 426 Black 66 cm (26"):

Vogel's VFW 426 Black, 200 x 100 mm, 200 x 100 mm, 0 - 10°, 0 - 180°, Metal, Black

Long summary description Vogel's VFW 426 Black 66 cm (26"):

Vogel's VFW 426 Black. Maximum weight capacity: 15 kg, Minimum screen size: 35.6 cm (14"), Maximum screen size: 66 cm (26"), Minimum VESA mount: 200 x 100 mm, Maximum VESA mount: 200 x 100 mm. Tilt angle range: 0 - 10°, Swivel angle range: 0 - 180°, Distance to the wall (min): 7 cm, Distance to the wall (max): 41 cm. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.