location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFFE 1140 RC Electronic floorstand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFFE 1140 RC Electronic floorstand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFFE 1140 RC
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:34:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's EFFE 1140 RC Electronic floorstand :
The long product name of Vogel's EFFE 1140 RC Electronic floorstand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The EFFE 1140 RC is an electronic remote controlled floor stand for LCD/Plasma screens from 25 to 42".
More>>>
Vogel's EFFE 1140 RC Electronic floorstand:
The official description of Vogel's EFFE 1140 RC Electronic floorstand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EFFE 1140 RC is an electronic remote controlled floor stand for LCD/Plasma screens from 25 to 42".

The EFFE 1140 RC is part of the EMO family of motorized electronic remote controlled flat screen solutions. It is an universal support and can be placed easily anywhere you want. It offers an optimal viewing position by the turn function. The cables can be cleverly concealed with the unique Vogel’s Cable Inlay System. One A/V support is included and can be adjusted in height and dept to fit different sized equipment. The remote control is included. It has a 5 year garantuee (electronic components are limited to a 2 year garantuee)

Short summary description Vogel's EFFE 1140 RC Electronic floorstand:
This short summary of the Vogel's EFFE 1140 RC Electronic floorstand data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFFE 1140 RC Electronic floorstand, 52 cm, 60°, 700 mm, 346 mm, 1113 mm, Box

Long summary description Vogel's EFFE 1140 RC Electronic floorstand:
This is an auto-generated long summary of Vogel's EFFE 1140 RC Electronic floorstand based on the first three specs of the first five spec groups.

Vogel's EFFE 1140 RC Electronic floorstand. Maximum distance to floor: 52 cm. Turn angle: 60°. Width: 700 mm, Depth: 346 mm, Height: 1113 mm. Interface height: 51.2 cm, Interface width: 67.4 cm, Net weight: 12.2 g

Mounting
Maximum distance to floor
52 cm
Ergonomics
Turn angle
60°
Included number of shelves
1
Weight & dimensions
Width
700 mm
Weight & dimensions
Depth
346 mm
Height
1113 mm
Package type
Box
Other features
Interface height
51.2 cm
Interface width
67.4 cm
Net weight
12.2 g