location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's DFP 2105 Plasma/LCD/DVD/Audio

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFP 2105 Plasma/LCD/DVD/Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFP 2105
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:37:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's DFP 2105 Plasma/LCD/DVD/Audio :
The long product name of Vogel's DFP 2105 Plasma/LCD/DVD/Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DFP 2105 Plasma /LCD/DVD and Audio cabinet features a high-grade anodised aluminium profile, safety glass, a UV-glued middle plate and a unique cable inlay system.
More>>>
Vogel's DFP 2105 Plasma/LCD/DVD/Audio:
The official description of Vogel's DFP 2105 Plasma/LCD/DVD/Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DFP 2105 Plasma /LCD/DVD and Audio cabinet features a high-grade anodised aluminium profile, safety glass, a UV-glued middle plate and a unique cable inlay system.This universal cabinet can be used for a Plasma / LCD. Max 4 pcs of audio and DVD equipment can be stored into the cabinet. This cabinet has an adapter which can hold plasma or LCD screens from 25-42" (63-107 cm) with a max. weight of 55 kg/ 121 lbs.
This cabinet also features a high-grade polished aluminum, crystallite 10 mm safety glass plate and a unique cable inlay system. All your ugly cables will be cleverly concealed.
The height of the glass is 50 cm (19,7 inch) and the total height of the cabinet is 120 cm (47,3 inch)

Short summary description Vogel's DFP 2105 Plasma/LCD/DVD/Audio:
This short summary of the Vogel's DFP 2105 Plasma/LCD/DVD/Audio data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's DFP 2105 Plasma/LCD/DVD/Audio, Wall, 38.5 cm, 20 cm, 38 kg, 36.8 cm, 66.2 cm

Long summary description Vogel's DFP 2105 Plasma/LCD/DVD/Audio:
This is an auto-generated long summary of Vogel's DFP 2105 Plasma/LCD/DVD/Audio based on the first three specs of the first five spec groups.

Vogel's DFP 2105 Plasma/LCD/DVD/Audio. Mounting type: Wall. Depth (max): 38.5 cm, Height (max): 20 cm, Weight: 38 kg. Interface height: 36.8 cm, Interface width: 66.2 cm, Net weight: 38 g